Status: | Unknown |
---|---|
Series: | P409 Series |
RoHS: | Unknown |
Prices starting from US$1.20
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | P409 Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Capacitor: paper | Transfer Multisort Elektronik |
Cap Film P409 RC X2 275V 100nF R150 | RS |
.100Uf 275V |Kemet P409CP104M275AH151 | Newark Electronics |
Cap Film P409 RC X2 275V 100nF R150 | KEMET P409CP104M275AH151 | RS Americas |
CAP, 0.1µF, 20%, PAPER, RADIAL | element14 |
Safety Capacitor, 0.1 uF, 275 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a P409CP104M275AH151?
Additional datasheets, footprints and schematics for P409CP104M275AH151 are listed on our Part Details page. You can also find images and similar parts to P409CP104M275AH151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P409CP104M275AH151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P409CP104M275AH151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P409CP104M275AH151 fall under?
The P409CP104M275AH151 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P409CP104M275AH151 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P409CP104M275AH151 you can contact the distributor directly for product support, shipping queries etc.
Is the P409CP104M275AH151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P409CP104M275AH151 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for P409CP104M275AH151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P409CP104M275AH151 often in real-time on the comparison pages.
What if I can't find stock of P409CP104M275AH151?
You can fill out our help required form which you can use to request a quote for P409CP104M275AH151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.