Status: | Unknown |
---|---|
Series: | P295 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Suppression Class | Y1 |
Product Range | P295 Series |
Voltage Rating X | - |
Voltage Rating Y | 500V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 500V |
1000Pf 500V |Kemet P295BE102M500A | Newark Electronics |
Capacitor: paper | Transfer Multisort Elektronik |
Safety Capacitor, 1000 pF, 500 VAC, ± 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 1000PF, 20%, PAPER, RADIAL | Farnell |
Safety Capacitor, 1000 pF, 500 VAC, � 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a P295BE102M500A?
Additional datasheets, footprints and schematics for P295BE102M500A are listed on our Part Details page. You can also find images and similar parts to P295BE102M500A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P295BE102M500A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P295BE102M500A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P295BE102M500A fall under?
The P295BE102M500A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P295BE102M500A when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P295BE102M500A you can contact the distributor directly for product support, shipping queries etc.
Is the P295BE102M500A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P295BE102M500A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik, Avnet America and element14 have stock available or on a lead time for P295BE102M500A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P295BE102M500A often in real-time on the comparison pages.
What if I can't find stock of P295BE102M500A?
You can fill out our help required form which you can use to request a quote for P295BE102M500A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.