Status: | Unknown |
---|---|
Series: | P278 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Suppression Class | X1 |
Product Range | P278 Series |
Voltage Rating X | 480V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 22.5mm |
Voltage Rating | 480VAC |
Voltage Rating VAC | 480V |
Safety Capacitor, 0.1 uF, 480 VAC, ± 20%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
.100Uf 480V |Kemet P278SU104M480A | Newark Electronics |
Where can I find additional details, specifications and documents for a P278SU104M480A?
Additional datasheets, footprints and schematics for P278SU104M480A are listed on our Part Details page. You can also find images and similar parts to P278SU104M480A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P278SU104M480A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P278SU104M480A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P278SU104M480A fall under?
The P278SU104M480A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P278SU104M480A when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P278SU104M480A you can contact the distributor directly for product support, shipping queries etc.
Is the P278SU104M480A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P278SU104M480A have stock available?
Authorised distributors including Rapid Electronics, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for P278SU104M480A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P278SU104M480A often in real-time on the comparison pages.
What if I can't find stock of P278SU104M480A?
You can fill out our help required form which you can use to request a quote for P278SU104M480A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.