Status: | Unknown |
---|---|
Series: | P278 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
1,974
in stock
|
Buy Now | |
element14
from US$1.04
|
1,490
in stock
|
Buy Now | |
Farnell
from US$0.79
|
1,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
41
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Suppression Class | X1 |
Product Range | P278 Series |
Voltage Rating X | 480V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 1400V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15.2mm |
Voltage Rating | 480VAC |
Voltage Rating VAC | 480V |
CAP, 0.01µF, 480VAC, PAPER, RADIAL | element14 |
Capacitor P278 Paper 10nF Vdc 480Vac | RS |
Capacitor: paper | Transfer Multisort Elektronik |
Safety Capacitor, 0.01 uF, 480 VAC, ± 20%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
10nF +/-20% 480 V ac Paper Capacitor (Radial Mounting) | KEMET P278QE103M480A | RS Americas |
Film Capacitor, P278 Series, 0.01 F, 20%, Paper (Mp), 480 Vac Rohs Compliant: Yes |Kemet P278QE103M480A | Newark Electronics |
Where can I find additional details, specifications and documents for a P278QE103M480A?
Additional datasheets, footprints and schematics for P278QE103M480A are listed on our Part Details page. You can also find images and similar parts to P278QE103M480A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P278QE103M480A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P278QE103M480A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P278QE103M480A fall under?
The P278QE103M480A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P278QE103M480A when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P278QE103M480A you can contact the distributor directly for product support, shipping queries etc.
Is the P278QE103M480A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P278QE103M480A have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for P278QE103M480A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P278QE103M480A often in real-time on the comparison pages.
What if I can't find stock of P278QE103M480A?
You can fill out our help required form which you can use to request a quote for P278QE103M480A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.