Status: | Unknown |
---|---|
Series: | P16S Series |
RoHS: | Unknown |
Prices starting from US$4.21
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | P16S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 16mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 9.6mm |
Voltage Rating | 217V |
Potentiometer Cermet with Switch Rest 47 kOhms Panel 1 Turn Power 1W P16S Series | Spectrol / Sfernice / Vishay P16SNP473MAB15 | RS Americas |
Switched potentiometer with knob 47K | RS |
Potentiometer W/Switch, Linear, 47Kohm, 20%, 1W | Newark Electronics |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Linear, 1 W, ± 20% | Avnet America |
POT W/SWITCH, LINEAR, 47K OHM, 20% | element14 |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Linear, 1 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P16SNP473MAB15?
Additional datasheets, footprints and schematics for P16SNP473MAB15 are listed on our Part Details page. You can also find images and similar parts to P16SNP473MAB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P16SNP473MAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16SNP473MAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P16SNP473MAB15 fall under?
The P16SNP473MAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P16SNP473MAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P16SNP473MAB15 you can contact the distributor directly for product support, shipping queries etc.
Is the P16SNP473MAB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P16SNP473MAB15 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for P16SNP473MAB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P16SNP473MAB15 often in real-time on the comparison pages.
What if I can't find stock of P16SNP473MAB15?
You can fill out our help required form which you can use to request a quote for P16SNP473MAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.