P16SNP104MAB15 Resistors by Vishay Intertechnology

POT W/SWITCH LINEAR 100K OHM 20%

Status: Unknown
Series: P16S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.37

Distributor Stock
Logo for Farnell
Farnell
from US$10.37
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.28
45
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$11.08
-
Buy Now
Logo for element14
element14
from US$13.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 100kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 20%
Product Range P16S Series
Potentiometer Mounting Panel
Shaft Diameter 16mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 9.6mm
Voltage Rating 316V

Alternative Descriptions

Potentiometer Cermet with Switch Rest 100 kOhms Panel 1 Turn Pwr 1W P16S Series | Spectrol / Sfernice / Vishay P16SNP104MAB15 | RS Americas
Potentiometer W/Switch, Linear, 100Kohm, 20%, 1W | Newark Electronics
Rotary Potentiometer, Cermet, 100 kOhm, 1Turn, Linear, 1 W, ± 20% | Avnet America
Rotary Potentiometer, Cermet, 100 kOhm, 1Turn, Linear, 1 W, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P16SNP104MAB15?

Additional datasheets, footprints and schematics for P16SNP104MAB15 are listed on our Part Details page. You can also find images and similar parts to P16SNP104MAB15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P16SNP104MAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16SNP104MAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P16SNP104MAB15 fall under?

The P16SNP104MAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P16SNP104MAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P16SNP104MAB15 you can contact the distributor directly for product support, shipping queries etc.

Is the P16SNP104MAB15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P16SNP104MAB15 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for P16SNP104MAB15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P16SNP104MAB15 often in real-time on the comparison pages.

What if I can't find stock of P16SNP104MAB15?

You can fill out our help required form which you can use to request a quote for P16SNP104MAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay