Status: | Unknown |
---|---|
Series: | P16 Series |
RoHS: | Unknown |
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Product Range | P16 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | - |
Potentiometer, 47K, 5W, 20%, Panel | Newark Electronics |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Logarithmic, 500 mW, ± 20% | Avnet America |
69M7451 | element14 |
POTENTIOMETER, 47K, 5W, 20%, PANEL | Farnell |
Where can I find additional details, specifications and documents for a P16NP473MLB15?
Additional datasheets, footprints and schematics for P16NP473MLB15 are listed on our Part Details page. You can also find images and similar parts to P16NP473MLB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P16NP473MLB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16NP473MLB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P16NP473MLB15 fall under?
The P16NP473MLB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P16NP473MLB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P16NP473MLB15 you can contact the distributor directly for product support, shipping queries etc.
Is the P16NP473MLB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P16NP473MLB15 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for P16NP473MLB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P16NP473MLB15 often in real-time on the comparison pages.
What if I can't find stock of P16NP473MLB15?
You can fill out our help required form which you can use to request a quote for P16NP473MLB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.