P16NP472MLB15 Resistors by Vishay Intertechnology

POTENTIOMETER 4K7 5W 20% PANEL

Status: Unknown
Series: P16 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.99

Distributor Stock
Logo for Farnell
Farnell
from US$14.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.69
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.99
-
Buy Now
Logo for element14
element14
from US$21.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 4.7kohm
No. of Turns 1Turns
Track Taper Logarithmic
Power Rating 500mW
Resistance Tolerance ± 20%
Product Range P16 Series
Potentiometer Mounting Panel
Shaft Diameter -

Alternative Descriptions

Potentiometer, 4K7, 5W, 20%, Panel | Newark Electronics
Rotary Potentiometer, Cermet, 4.7 kOhm, 1Turn, Logarithmic, 500 mW, ± 20% | Avnet America
POTENTIOMETER, 4K7, 5W, 20%, PANEL | element14
Rotary Potentiometer, Cermet, 4.7 kOhm, 1Turn, Logarithmic, 500 mW, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P16NP472MLB15?

Additional datasheets, footprints and schematics for P16NP472MLB15 are listed on our Part Details page. You can also find images and similar parts to P16NP472MLB15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P16NP472MLB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16NP472MLB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P16NP472MLB15 fall under?

The P16NP472MLB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P16NP472MLB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P16NP472MLB15 you can contact the distributor directly for product support, shipping queries etc.

Is the P16NP472MLB15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P16NP472MLB15 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for P16NP472MLB15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P16NP472MLB15 often in real-time on the comparison pages.

What if I can't find stock of P16NP472MLB15?

You can fill out our help required form which you can use to request a quote for P16NP472MLB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay