Status: | Unknown |
---|---|
Series: | P16 Series |
RoHS: | Unknown |
Prices starting from US$7.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.86
|
118
in stock
|
Buy Now | |
element14
from US$12.98
|
118
in stock
|
Buy Now | |
Farnell
from US$12.79
|
118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.92
|
59
in stock
|
Buy Now | |
Rutronik
from US$8.13
|
-
|
Buy Now | |
Avnet America
from US$8.72
|
-
|
Buy Now | |
Distrelec
from US$15.08
|
-
|
Buy Now | |
TTI Europe
from US$7.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 22kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | P16 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | - |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | - |
Body Diameter | 16mm |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
External Length / Height | 23mm |
Full Power Rating Temperature | 40°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Overload Voltage | 750V |
Panel Cutout Diameter | 10.1mm |
Proof Voltage | 2500V |
Resistance | 22kohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Temperature Coefficient | ± 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating | 350V |
Rotary Potentiometer, Cermet, P16 Series, 22 Kohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Vishay P16NP223MAB15 | Newark Electronics |
POTENTIOMETER, LINEAR, 22K, 1W, 20% | element14 |
Potentiometer: shaft | Transfer Multisort Elektronik |
P16NP 22K 20% LIN 1W | Rutronik |
P16 16mm 1 Turn Knob potentiometer 22K | RS |
Rotary Potentiometer, Cermet, 22 kOhm, 1Turn, Linear, 1 W, ± 20% | Avnet America |
Vishay Rotary Potentiometer 22kOhm 1W ± | Distrelec |
Rotary Potentiometer, Cermet, 22 kOhm, 1Turn, Linear, 1 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P16NP223MAB15?
Additional datasheets, footprints and schematics for P16NP223MAB15 are listed on our Part Details page. You can also find images and similar parts to P16NP223MAB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P16NP223MAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16NP223MAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P16NP223MAB15 fall under?
The P16NP223MAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P16NP223MAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P16NP223MAB15 you can contact the distributor directly for product support, shipping queries etc.
Is the P16NP223MAB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P16NP223MAB15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for P16NP223MAB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P16NP223MAB15 often in real-time on the comparison pages.
What if I can't find stock of P16NP223MAB15?
You can fill out our help required form which you can use to request a quote for P16NP223MAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.