P16NP103KAB15 Resistors by Vishay Intertechnology

CERMET POTENTIOMETER 10KOHM 10% 1W

Status: Unknown
Series: P16NP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.94

Distributor Stock
Logo for RS
RS
from US$21.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.81
1,539
in stock
Buy Now
Logo for Farnell
Farnell
from US$17.66
1,258
in stock
Buy Now
Logo for element14
element14
from US$17.50
281
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$8.94
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range P16NP Series
Potentiometer Mounting Panel
Shaft Diameter -

Alternative Descriptions

Cermet Potentiometer, 10Kohm 10% 1W | Newark Electronics
CERMET POTENTIOMETER, 10KOHM 10% 1W | Farnell
POTENTIOMETER, 10K | element14
P16NP 10K 10% LIN 1W | Rutronik
Potentiometer Cermet 10% 10K | RS
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P16NP103KAB15?

Additional datasheets, footprints and schematics for P16NP103KAB15 are listed on our Part Details page. You can also find images and similar parts to P16NP103KAB15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P16NP103KAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16NP103KAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P16NP103KAB15 fall under?

The P16NP103KAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P16NP103KAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P16NP103KAB15 you can contact the distributor directly for product support, shipping queries etc.

Is the P16NP103KAB15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P16NP103KAB15 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Rutronik and RS have stock available or on a lead time for P16NP103KAB15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P16NP103KAB15 often in real-time on the comparison pages.

What if I can't find stock of P16NP103KAB15?

You can fill out our help required form which you can use to request a quote for P16NP103KAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay