Status: | Unknown |
---|---|
Series: | P16, PA16 |
RoHS: | Unknown |
Test according to CECC 41000 or IEC 60393-1 |
P16 - version for professional and industrial applications (cermet) 1 W at 40 °C |
PA16 - version for professional audio applications (conductive plastic) 0.5 W at 40 °C |
Application Notes |
---|
Application Note |
General Information |
---|
Quick Reference Guide |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Capabilities |
Support Tools |
---|
Capabilities and Custom Options |
Infographic - P16 |
Did you Know |
RoHS-Compliant | Contact Us |
---|---|
Lead (Pb)-Free | Contact Us |
MSL Designation | Contact Us |
Device Termination Plating Finish | Contact Us |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cermet Potentiometer, 1Kohm 10%, 1W | Newark Electronics |
CERMET POTENTIOMETER, 1KOHM 10%, 1W | element14 |
Where can I find additional details, specifications and documents for a P16NP-1K-10-A?
Additional datasheets, footprints and schematics for P16NP-1K-10-A are listed on our Part Details page. You can also find images and similar parts to P16NP-1K-10-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P16NP-1K-10-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16NP-1K-10-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P16NP-1K-10-A fall under?
The P16NP-1K-10-A is listed under Passive Components > Potentiometers, Trimmers & Accessories > Digital Display Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to P16NP-1K-10-A when available in the Digital Display Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P16NP-1K-10-A you can contact the distributor directly for product support, shipping queries etc.
Is the P16NP-1K-10-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P16NP-1K-10-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P16NP-1K-10-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P16NP-1K-10-A often in real-time on the comparison pages.
What if I can't find stock of P16NP-1K-10-A?
You can fill out our help required form which you can use to request a quote for P16NP-1K-10-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.