Status: | Unknown |
---|---|
Series: | P16NM Series |
RoHS: | Unknown |
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | P16NM Series |
Potentiometer Mounting | Panel |
Shaft Diameter | - |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | - |
Body Diameter | 16mm |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
IP / NEMA Rating | IP67 |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coefficient | ± 150ppm/°C |
Voltage Rating | 350V |
P16 N 47K 10% A Bo E3 /Box |Vishay P16NM473KAB15 | Newark Electronics |
Rotary Potentiometer, Cermet, 47 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
POTENTIOMETER, 47K | Farnell |
Where can I find additional details, specifications and documents for a P16NM473KAB15?
Additional datasheets, footprints and schematics for P16NM473KAB15 are listed on our Part Details page. You can also find images and similar parts to P16NM473KAB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P16NM473KAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16NM473KAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P16NM473KAB15 fall under?
The P16NM473KAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P16NM473KAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P16NM473KAB15 you can contact the distributor directly for product support, shipping queries etc.
Is the P16NM473KAB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P16NM473KAB15 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for P16NM473KAB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P16NM473KAB15 often in real-time on the comparison pages.
What if I can't find stock of P16NM473KAB15?
You can fill out our help required form which you can use to request a quote for P16NM473KAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.