P13SMNFRS471MA Resistors by Vishay Intertechnology

POTENTIOMETER 470R SUBMERSIBLE 20%

Status: Unknown
Series: P13S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.58

Distributor Stock
Logo for RS
RS
from US$92.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$61.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$48.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$80.18
-
Buy Now
Logo for element14
element14
from US$57.46
-
Buy Now
Logo for Farnell
Farnell
from US$52.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 470ohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1.5W
Resistance Tolerance ± 20%
Product Range P13S Series
Potentiometer Mounting Panel
Shaft Diameter 6mm
No. of Gangs 1
Adjustment Type Rotary
Shaft Length 50mm
Voltage Rating 26.5V

Alternative Descriptions

IP68 sealed cermet potentiometer 470R | RS
P13Sm N Fr S 470U 20% A Bo5 E3 /Box |Vishay P13SMNFRS471MA | Newark Electronics
Rotary Potentiometer, Cermet, 470 Ohm, 1Turn, Linear, 1.5 W, ± 20% | Avnet America
Potentiometer Cermet Sealed Submarine Shaft L 1.96 In. 470 Ohms P13SM Series | Spectrol / Sfernice / Vishay P13SMNFRS471MA | RS Americas
POTENTIOMETER, 470R, SUBMERSIBLE, 20% | Farnell
Rotary Potentiometer, Cermet, 470 Ohm, 1Turn, Linear, 1.5 W, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P13SMNFRS471MA?

Additional datasheets, footprints and schematics for P13SMNFRS471MA are listed on our Part Details page. You can also find images and similar parts to P13SMNFRS471MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P13SMNFRS471MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P13SMNFRS471MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P13SMNFRS471MA fall under?

The P13SMNFRS471MA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P13SMNFRS471MA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P13SMNFRS471MA you can contact the distributor directly for product support, shipping queries etc.

Is the P13SMNFRS471MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P13SMNFRS471MA have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for P13SMNFRS471MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P13SMNFRS471MA often in real-time on the comparison pages.

What if I can't find stock of P13SMNFRS471MA?

You can fill out our help required form which you can use to request a quote for P13SMNFRS471MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay