Status: | Unknown |
---|---|
Series: | P13S Series |
RoHS: | Unknown |
Prices starting from US$48.58
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1.5W |
Resistance Tolerance | ± 20% |
Product Range | P13S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 50mm |
Voltage Rating | 122.5V |
IP68 sealed cermet potentiometer 10K | RS |
Rotary Potentiometer, Submersible, P13S Series, 10 Kohm, Linear, 1, 1.5 W, Panel Rohs Compliant: Yes |Vishay P13SMNFRS103MA | Newark Electronics |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1.5 W, ± 20% | Avnet America |
Potentiometer Cermet Sealed Submarine Shaft L 1.96 In. 10 kOhms P13SM Series | Spectrol / Sfernice / Vishay P13SMNFRS103MA | RS Americas |
POTENTIOMETER, 10K, SUBMERSIBLE, 20% | element14 |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1.5 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P13SMNFRS103MA?
Additional datasheets, footprints and schematics for P13SMNFRS103MA are listed on our Part Details page. You can also find images and similar parts to P13SMNFRS103MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P13SMNFRS103MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P13SMNFRS103MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P13SMNFRS103MA fall under?
The P13SMNFRS103MA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P13SMNFRS103MA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P13SMNFRS103MA you can contact the distributor directly for product support, shipping queries etc.
Is the P13SMNFRS103MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P13SMNFRS103MA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for P13SMNFRS103MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P13SMNFRS103MA often in real-time on the comparison pages.
What if I can't find stock of P13SMNFRS103MA?
You can fill out our help required form which you can use to request a quote for P13SMNFRS103MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.