Status: | Unknown |
---|---|
Series: | P13 Series |
RoHS: | Unknown |
Track Resistance | 4.7kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1.5W |
Resistance Tolerance | ± 20% |
Product Range | P13 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
P13 Sealed Cermet Potentiometer 4K7 | RS |
Pot, Rotary, 470R, 6Mm, 20% Rohs Compliant: Yes |Vishay P13LFL472MAB10 | Newark Electronics |
POT, ROTARY, 470R, 6MM, 20% | element14 |
Rotary Potentiometer, Cermet, 4.7 kOhm, 1Turn, Linear, 1.5 W, ± 20% | Avnet America |
Rotary Potentiometer, Cermet, 4.7 kOhm, 1Turn, Linear, 1.5 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P13LFL472MAB10?
Additional datasheets, footprints and schematics for P13LFL472MAB10 are listed on our Part Details page. You can also find images and similar parts to P13LFL472MAB10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P13LFL472MAB10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P13LFL472MAB10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P13LFL472MAB10 fall under?
The P13LFL472MAB10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P13LFL472MAB10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P13LFL472MAB10 you can contact the distributor directly for product support, shipping queries etc.
Is the P13LFL472MAB10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P13LFL472MAB10 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for P13LFL472MAB10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P13LFL472MAB10 often in real-time on the comparison pages.
What if I can't find stock of P13LFL472MAB10?
You can fill out our help required form which you can use to request a quote for P13LFL472MAB10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.