P13LFL103MAB10 Resistors by Vishay Intertechnology

POT ROTARY 10K 6MM 20%

Status: Unknown
Series: P13 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.32

Distributor Stock
Logo for RS
RS
from US$27.81
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.58
22
in stock
Buy Now
Logo for element14
element14
from US$25.84
22
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.34
22
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$16.32
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1.5W
Resistance Tolerance ± 20%
Product Range P13 Series
Potentiometer Mounting Panel
Shaft Diameter 6mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 25mm

Alternative Descriptions

P13 Sealed Cermet Potentiometer 10K | RS
Pot, Rotary, 10K, 6Mm, 20% Rohs Compliant: Yes |Vishay P13LFL103MAB10 | Newark Electronics
POT, ROTARY, 10K, 6MM, 20% | element14
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1.5 W, ± 20% | Avnet America
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1.5 W, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P13LFL103MAB10?

Additional datasheets, footprints and schematics for P13LFL103MAB10 are listed on our Part Details page. You can also find images and similar parts to P13LFL103MAB10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P13LFL103MAB10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P13LFL103MAB10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P13LFL103MAB10 fall under?

The P13LFL103MAB10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P13LFL103MAB10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P13LFL103MAB10 you can contact the distributor directly for product support, shipping queries etc.

Is the P13LFL103MAB10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P13LFL103MAB10 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for P13LFL103MAB10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P13LFL103MAB10 often in real-time on the comparison pages.

What if I can't find stock of P13LFL103MAB10?

You can fill out our help required form which you can use to request a quote for P13LFL103MAB10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay