Status: | Unknown |
---|---|
Series: | P11S Series |
RoHS: | Unknown |
Prices starting from US$6.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.92
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$10.86
|
323
in stock
|
Buy Now | |
element14
from US$12.74
|
323
in stock
|
Buy Now | |
Farnell
from US$10.53
|
323
in stock
|
Buy Now | |
Distrelec
from US$14.05
|
208
in stock
|
Buy Now | |
Schukat Electronic
from US$6.98
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.43
|
16
in stock
|
Buy Now | |
Avnet America
from US$12.10
|
-
|
Buy Now |
Track Resistance | 100ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | P11S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
Contact Resistance Variation - | 2% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
End Resistance | 2ohm |
External Depth | 11.1mm |
External Length / Height | 13mm |
External Width | 12.5mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 3ohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1500V |
Resistance | 100ohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Temperature Coefficient | ± 150ppm/°C |
Rotary Potentiometer, Cermet, P11S Series, 100 Ohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Vishay P11S1V0FLSY00101KA | Newark Electronics |
POTENTIOMETER, 100R LINEAR | element14 |
Vishay Rotary Potentiometer 100Ohm 1W ± | Distrelec |
P11 Modular Cermet Potentiometer 100R | RS |
Cermet Potentiometer Mono Lin 100R | Schukat Electronic |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, Cermet, 100 Ohm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a P11S1V0FLSY00101KA?
Additional datasheets, footprints and schematics for P11S1V0FLSY00101KA are listed on our Part Details page. You can also find images and similar parts to P11S1V0FLSY00101KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P11S1V0FLSY00101KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P11S1V0FLSY00101KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P11S1V0FLSY00101KA fall under?
The P11S1V0FLSY00101KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P11S1V0FLSY00101KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P11S1V0FLSY00101KA you can contact the distributor directly for product support, shipping queries etc.
Is the P11S1V0FLSY00101KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P11S1V0FLSY00101KA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for P11S1V0FLSY00101KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P11S1V0FLSY00101KA often in real-time on the comparison pages.
What if I can't find stock of P11S1V0FLSY00101KA?
You can fill out our help required form which you can use to request a quote for P11S1V0FLSY00101KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.