P11S1V0FGSY00104MA Resistors by Vishay Intertechnology

POTENTIOMETER 100K 1W 20% PANEL

Status: Unknown
Series: P11S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.70

Distributor Stock
Logo for Farnell
Farnell
from US$13.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.69
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.91
-
Buy Now
Logo for element14
element14
from US$11.92
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Track Resistance 100kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 20%
Product Range P11S Series
Potentiometer Mounting Panel
Shaft Diameter 6mm

Alternative Descriptions

Potentiometer, 100K, 1W, 20%, Panel | Newark Electronics
P11S 1 V 0 FG S Y00 100K 20% A E3 | Future Electronics
Rotary Potentiometer, Cermet, 100 kOhm, 1Turn, Linear, 1 W, ± 20% | Avnet America
69M6230 | element14
POTENTIOMETER, 100K, 1W, 20%, PANEL | Farnell
Res Cermet POT 100K Ohm 20% 1W 1(Elec)/1(Mech)Turn 6mm (12.5 X 13.1mm) Solder Lug Panel Mount Box | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P11S1V0FGSY00104MA?

Additional datasheets, footprints and schematics for P11S1V0FGSY00104MA are listed on our Part Details page. You can also find images and similar parts to P11S1V0FGSY00104MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P11S1V0FGSY00104MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P11S1V0FGSY00104MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P11S1V0FGSY00104MA fall under?

The P11S1V0FGSY00104MA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P11S1V0FGSY00104MA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P11S1V0FGSY00104MA you can contact the distributor directly for product support, shipping queries etc.

Is the P11S1V0FGSY00104MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P11S1V0FGSY00104MA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for P11S1V0FGSY00104MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P11S1V0FGSY00104MA often in real-time on the comparison pages.

What if I can't find stock of P11S1V0FGSY00104MA?

You can fill out our help required form which you can use to request a quote for P11S1V0FGSY00104MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay