P11P1F0GGSY00503KA Resistors by Vishay Intertechnology

POTENTIOMETER 15.8MM 50K 10%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.07

Distributor Stock
Logo for Farnell
Farnell
from US$5.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.74
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 50kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range -
Potentiometer Mounting Bushing
Shaft Diameter 6.35mm
No. of Gangs 1
Adjustment Type Rotary
Shaft Length 15.8mm
Voltage Rating 224V

Alternative Descriptions

P11P 1 F 0 Gg S Y00 50K 10% A E3 /Box |Vishay P11P1F0GGSY00503KA | Newark Electronics
Rotary Potentiometer, Cermet, 50 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America
Linear Potentiometer w/ 6.35mm Dia.Shaft,50kOhm,+/-10%,1W,+/-150ppm/C, Pmnt | Vishay Dale P11P1F0GGSY00503KA | RS Americas
POTENTIOMETER, 15.8MM, 50K, 10% | Farnell
Rotary Potentiometer, Cermet, 50 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P11P1F0GGSY00503KA?

Additional datasheets, footprints and schematics for P11P1F0GGSY00503KA are listed on our Part Details page. You can also find images and similar parts to P11P1F0GGSY00503KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P11P1F0GGSY00503KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P11P1F0GGSY00503KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P11P1F0GGSY00503KA fall under?

The P11P1F0GGSY00503KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P11P1F0GGSY00503KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P11P1F0GGSY00503KA you can contact the distributor directly for product support, shipping queries etc.

Is the P11P1F0GGSY00503KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P11P1F0GGSY00503KA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for P11P1F0GGSY00503KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P11P1F0GGSY00503KA often in real-time on the comparison pages.

What if I can't find stock of P11P1F0GGSY00503KA?

You can fill out our help required form which you can use to request a quote for P11P1F0GGSY00503KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay