Status: | Unknown |
---|---|
Series: | P11P Series |
RoHS: | Unknown |
Prices starting from US$6.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.91
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$12.73
|
30
in stock
|
Buy Now | |
element14
from US$11.42
|
30
in stock
|
Buy Now | |
Farnell
from US$10.39
|
30
in stock
|
Buy Now | |
Avnet America
from US$12.59
|
-
|
Buy Now | |
RS Americas
from US$9.74
|
-
|
Buy Now | |
TTI Europe
from US$6.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | P11P Series |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 15.8mm |
Voltage Rating | 100V |
Rotary Potentiometer, Cermet, P11P Series, 10 Kohm, Linear, 1, 1 W, Bushing Rohs Compliant: Yes |Vishay P11P1F0GGSY00103KA | Newark Electronics |
POTENTIOMETER, 15.8MM, 10K, 10% | element14 |
Cermet Potentiometer 6,35X15,8mm 10K | RS |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Linear Potentiometer w/ 6.35mm Dia.Shaft,10kOhm,+/-10%,1W,+/-150ppm/C, Pmnt | Vishay Dale P11P1F0GGSY00103KA | RS Americas |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P11P1F0GGSY00103KA?
Additional datasheets, footprints and schematics for P11P1F0GGSY00103KA are listed on our Part Details page. You can also find images and similar parts to P11P1F0GGSY00103KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P11P1F0GGSY00103KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P11P1F0GGSY00103KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P11P1F0GGSY00103KA fall under?
The P11P1F0GGSY00103KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P11P1F0GGSY00103KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P11P1F0GGSY00103KA you can contact the distributor directly for product support, shipping queries etc.
Is the P11P1F0GGSY00103KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P11P1F0GGSY00103KA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for P11P1F0GGSY00103KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P11P1F0GGSY00103KA often in real-time on the comparison pages.
What if I can't find stock of P11P1F0GGSY00103KA?
You can fill out our help required form which you can use to request a quote for P11P1F0GGSY00103KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.