P11L2V0FLSY00503KA Resistors by Vishay Intertechnology

POTENTIOMETER 2MOD 22MM 50K 10% LONGLIFE

Status: Unknown
Series: P11L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.95

Distributor Stock
Logo for RS
RS
from US$21.95
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$22.87
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.69
-
Buy Now
Logo for element14
element14
from US$14.95
-
Buy Now
Logo for Farnell
Farnell
from US$15.02
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 50kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 100mW
Resistance Tolerance ± 10%
Product Range P11L Series
Potentiometer Mounting Bushing
Shaft Diameter 6mm
No. of Gangs 2
Adjustment Type Rotary
Shaft Length 25mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Temperature Coefficient ± 150ppm/°C
Voltage Rating 70.7V

Alternative Descriptions

Potentiometer Duo Long life 6mm 50K | RS
P11L 2 V 0 Fl S Y00 50K 10% A E3 /Box |Vishay P11L2V0FLSY00503KA | Newark Electronics
Rotary Potentiometer, Cermet, 50 kOhm, 1Turn, Linear, 100 mW, ± 10% | Avnet America
Linear Potentiometer w/6.35mm Dia.Shaft,50kOhm,+/-10%,0.1W,+/-150ppm/C, Pmnt | Vishay Dale P11L2V0FLSY00503KA | RS Americas
POTENTIOMETER,2MOD 22MM,50K,10% LONGLIFE | Farnell
Rotary Potentiometer, Cermet, 50 kOhm, 1Turn, Linear, 100 mW, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P11L2V0FLSY00503KA?

Additional datasheets, footprints and schematics for P11L2V0FLSY00503KA are listed on our Part Details page. You can also find images and similar parts to P11L2V0FLSY00503KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P11L2V0FLSY00503KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P11L2V0FLSY00503KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P11L2V0FLSY00503KA fall under?

The P11L2V0FLSY00503KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P11L2V0FLSY00503KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P11L2V0FLSY00503KA you can contact the distributor directly for product support, shipping queries etc.

Is the P11L2V0FLSY00503KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P11L2V0FLSY00503KA have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for P11L2V0FLSY00503KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P11L2V0FLSY00503KA often in real-time on the comparison pages.

What if I can't find stock of P11L2V0FLSY00503KA?

You can fill out our help required form which you can use to request a quote for P11L2V0FLSY00503KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay