P10XXAI504KB30 Resistors by Vishay Intertechnology

POTENTIOMETER 500K

Status: Unknown
Series: P10XX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.29

Distributor Stock
Logo for RS
RS
from US$4.29
78
in stock
Buy Now
Logo for element14
element14
from US$5.57
200
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.65
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 500kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 130mW
Resistance Tolerance ± 10%
Product Range P10XX Series
Potentiometer Mounting Panel
Shaft Diameter 3mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 20mm
External Depth 9.7mm
External Width 9.6mm
Lead Diameter 0.5mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Solder
Voltage Rating 250V

Alternative Descriptions

POTENTIOMETER, 500K | element14
P10 Sealed Cermet Potentiometer 500K | RS
P10 Xx R 500K 10% Bo E3 /Bulk In Box |Vishay P10XXAI504KB30 | Newark Electronics
Rotary Potentiometer, Cermet, 500 kOhm, 1Turn, Linear, 130 mW, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 500 kOhm, 1Turn, Linear, 130 mW, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P10XXAI504KB30?

Additional datasheets, footprints and schematics for P10XXAI504KB30 are listed on our Part Details page. You can also find images and similar parts to P10XXAI504KB30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P10XXAI504KB30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P10XXAI504KB30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P10XXAI504KB30 fall under?

The P10XXAI504KB30 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P10XXAI504KB30 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P10XXAI504KB30 you can contact the distributor directly for product support, shipping queries etc.

Is the P10XXAI504KB30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P10XXAI504KB30 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for P10XXAI504KB30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P10XXAI504KB30 often in real-time on the comparison pages.

What if I can't find stock of P10XXAI504KB30?

You can fill out our help required form which you can use to request a quote for P10XXAI504KB30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay