P10XXAI203KB30. Resistors by Vishay Intertechnology

POTENTIOMETER 20K

Status: Unknown
Series: P10XX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.06

Distributor Stock
Logo for RS
RS
from US$7.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.06
80
in stock
Buy Now
Logo for element14
element14
from US$8.58
80
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.06
80
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 20kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 500mW
Resistance Tolerance ± 10%
Product Range P10XX Series
Potentiometer Mounting Panel
Shaft Diameter 3mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 20mm
External Depth 9.7mm
External Width 9.6mm
Lead Diameter 0.5mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Solder
Voltage Rating 100V

Alternative Descriptions

Rotary Potentiometer, Cermet, P10Xx Series, 20 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant: Yes |Vishay P10XXAI203KB30. | Newark Electronics
POTENTIOMETER, 20K | element14
P10 Sealed Cermet Potentiometer 20K | RS
Rotary Potentiometer, Cermet, 20 kOhm, 1Turn, Linear, 500 mW, ± 10% | Avnet America
Linear Cermet Potentiometer w/3mm Dia. Shaft,20kOhm,+/-10%,0.5W,+/-150ppm/C, Pmnt | Vishay Dale P10XXAI203KB30 | RS Americas
Rotary Potentiometer, Cermet, 20 kOhm, 1Turn, Linear, 500 mW, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P10XXAI203KB30.?

Additional datasheets, footprints and schematics for P10XXAI203KB30. are listed on our Part Details page. You can also find images and similar parts to P10XXAI203KB30. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P10XXAI203KB30. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P10XXAI203KB30. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P10XXAI203KB30. fall under?

The P10XXAI203KB30. is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P10XXAI203KB30. when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P10XXAI203KB30. you can contact the distributor directly for product support, shipping queries etc.

Is the P10XXAI203KB30. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P10XXAI203KB30. have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for P10XXAI203KB30..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P10XXAI203KB30. often in real-time on the comparison pages.

What if I can't find stock of P10XXAI203KB30.?

You can fill out our help required form which you can use to request a quote for P10XXAI203KB30. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay