Status: | Unknown |
---|---|
Series: | P10XX Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Product Range | P10XX Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 3mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 20mm |
Rotary Potentiometer, Cermet, P10Xx Series, 1 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant: Yes |Vishay P10XXAI102KB30 | Newark Electronics |
POTENTIOMETER, LINEAR, 1K, 500MW, 10% | element14 |
P10 Sealed Cermet Potentiometer 1K | RS |
Rotary Potentiometer, Cermet, 1 kOhm, 1Turn, Linear, 500 mW, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a P10XXAI102KB30?
Additional datasheets, footprints and schematics for P10XXAI102KB30 are listed on our Part Details page. You can also find images and similar parts to P10XXAI102KB30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P10XXAI102KB30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P10XXAI102KB30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P10XXAI102KB30 fall under?
The P10XXAI102KB30 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P10XXAI102KB30 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P10XXAI102KB30 you can contact the distributor directly for product support, shipping queries etc.
Is the P10XXAI102KB30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P10XXAI102KB30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for P10XXAI102KB30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P10XXAI102KB30 often in real-time on the comparison pages.
What if I can't find stock of P10XXAI102KB30?
You can fill out our help required form which you can use to request a quote for P10XXAI102KB30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.