Status: | Unknown |
---|---|
Series: | P100 Series |
RoHS: | Unknown |
Connector Type | Spring Probe |
---|---|
Centreline Spacing | 2.54mm |
Connector Tip Style | Point |
Current Rating | 3A |
Overall Length | 33.3mm |
Spring Force Initial | 250g |
Spring Force Working Travel | - |
Product Range | P100 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Colour | Natural |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Spring Probe, Point, 3A, 38.3Mm, 250G | Newark Electronics |
PLUNGER, POINT, 3A | element14 |
Where can I find additional details, specifications and documents for a P100-B-250-G?
Additional datasheets, footprints and schematics for P100-B-250-G are listed on our Part Details page. You can also find images and similar parts to P100-B-250-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P100-B-250-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P100-B-250-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P100-B-250-G fall under?
The P100-B-250-G is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to P100-B-250-G when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P100-B-250-G you can contact the distributor directly for product support, shipping queries etc.
Is the P100-B-250-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P100-B-250-G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P100-B-250-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P100-B-250-G often in real-time on the comparison pages.
What if I can't find stock of P100-B-250-G?
You can fill out our help required form which you can use to request a quote for P100-B-250-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.