Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.65
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$78.33
|
15
in stock
|
Buy Now | |
element14
from US$78.32
|
15
in stock
|
Buy Now | |
Farnell
from US$69.00
|
15
in stock
|
Buy Now | |
Distrelec
from US$92.83
|
4
in stock
|
Buy Now | |
Future Electronics
from US$86.22
|
2
in stock
|
Buy Now | |
Avnet America
from US$77.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | STM32F072 STUSB1602 NUCLEO-F072RB |
Product Range | - |
Kit Contents | Eval Board STM32F072 NUCLEO-F072RB 2 x STUSB1602 USB Type-C Port Controllers USB Cable |
SVHC | No SVHC (12-Jan-2017) |
Evaluation Board, Interface, Usb | Newark Electronics |
EVAL BRD, USB & PWR DELIVERY CONTROLLER | element14 |
USB Type-C and Power Nucleo Ex. Board | RS |
ST STUSB1602 Nucleo Pack USB Controller Evaluation Kit | Distrelec |
STUSB1602 USB Type-C and Power Delivery Nucleo Pack with NUCLEO-F072RB | Future Electronics |
STUSB1602 USB Type-C and Power Delivery Nucleo Pack Expansion Board | Avnet America |
Where can I find additional details, specifications and documents for a P-NUCLEO-USB002?
Additional datasheets, footprints and schematics for P-NUCLEO-USB002 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-USB002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-USB002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-USB002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-USB002 fall under?
The P-NUCLEO-USB002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-USB002 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-USB002 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-USB002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-USB002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for P-NUCLEO-USB002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-USB002 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-USB002?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-USB002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.