Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F072 |
Kit Contents | Nucleo F072RB Dev Board Expansion Board USB Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
STM32 Nucleo Interface USB Type-CÔ and Power Delivery Evaluation Board | Future Electronics |
STM32F072 Nucleo 32-Bit Microcontroller USB Type-C and Power Delivery Expansion Board | Avnet America |
Where can I find additional details, specifications and documents for a P-NUCLEO-USB001?
Additional datasheets, footprints and schematics for P-NUCLEO-USB001 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-USB001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-USB001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-USB001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-USB001 fall under?
The P-NUCLEO-USB001 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-USB001 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-USB001 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-USB001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-USB001 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for P-NUCLEO-USB001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-USB001 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-USB001?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-USB001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.