Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | STM32L073RZT6 SX1272 |
Kit Contents | STM32 Nucleo Board Transceiver Modem Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
STM32 Nucleo Pack for LoRa Technology and FSK/OOK RF Transceiver Modem | Future Electronics |
Dev Board, Fsk/Ook Rf Transceiver Modem | Newark Electronics |
STMP-NUCLEO-LRWAN1 | Avnet America |
Where can I find additional details, specifications and documents for a P-NUCLEO-LRWAN1?
Additional datasheets, footprints and schematics for P-NUCLEO-LRWAN1 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-LRWAN1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-LRWAN1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-LRWAN1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-LRWAN1 fall under?
The P-NUCLEO-LRWAN1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-LRWAN1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-LRWAN1 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-LRWAN1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-LRWAN1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for P-NUCLEO-LRWAN1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-LRWAN1 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-LRWAN1?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-LRWAN1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.