Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.19
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32L053R8 |
Kit Application Type | Sensor |
Application Sub Type | Electrochemical Toxic Gas Sensor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Family Name | STM32 |
Kit Contents | Nucleo gas expansion board NUCLEO-L053R8 STM32L053R8 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
STM32 Nucleo CO Gas Sensor Expans. Board | RS |
ST Gas Nucleo Pack Electrochemical Sensor Evalutaion Kit | Distrelec |
Gas Expansion Board, Arm, Cortex-M0+ | Newark Electronics |
REF DESIGN BOARD, TOXIC GAS SENSOR | element14 |
Where can I find additional details, specifications and documents for a P-NUCLEO-IKA02A1?
Additional datasheets, footprints and schematics for P-NUCLEO-IKA02A1 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-IKA02A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-IKA02A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-IKA02A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-IKA02A1 fall under?
The P-NUCLEO-IKA02A1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-IKA02A1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-IKA02A1 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-IKA02A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-IKA02A1 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for P-NUCLEO-IKA02A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-IKA02A1 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-IKA02A1?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-IKA02A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.