Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now |
LED Colour | White |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Luminous Intensity | 700mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 3mm x 2mm |
LED Type | Standard |
Luminous Intensity Min | 700mcd |
Luminous Intensity Typ | 1000mcd |
Material | InGaN / Sapphire |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Voltage Vf Typ | 3.2V |
Where can I find additional details, specifications and documents for a OVS-3101?
Additional datasheets, footprints and schematics for OVS-3101 are listed on our Part Details page. You can also find images and similar parts to OVS-3101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVS-3101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVS-3101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVS-3101 fall under?
The OVS-3101 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OVS-3101 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVS-3101 you can contact the distributor directly for product support, shipping queries etc.
Is the OVS-3101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVS-3101 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OVS-3101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVS-3101 often in real-time on the comparison pages.
What if I can't find stock of OVS-3101?
You can fill out our help required form which you can use to request a quote for OVS-3101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.