Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | SMD |
Bulb Size | 2.4mm |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Luminous Intensity | 1.25cd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4V |
LED / Lamp Size | PLCC-4 |
LED Type | Standard |
Luminous Intensity Min | 500mcd |
Luminous Intensity Typ | 1250mcd |
Material | InGaN / Sapphire |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Voltage Vf Typ | 3.2V |
Status: | Unknown |
---|---|
Series: | OVS Series |
RoHS: | Compliant |
LED Color | White |
---|---|
LED Mounting | SMD |
Bulb Size | 2.4mm |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Luminous Intensity | 1.25cd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | OVS Series |
RoHS Compliant | Yes |
Led, White, 2.4Mm, 1.25Cd | Newark Electronics |
LED 3.2X2.7X1.9MM SMD WHITE | element14 |
Where can I find additional details, specifications and documents for a OVS-3001?
Additional datasheets, footprints and schematics for OVS-3001 are listed on our Part Details page. You can also find images and similar parts to OVS-3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVS-3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVS-3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVS-3001 fall under?
The OVS-3001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OVS-3001 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVS-3001 you can contact the distributor directly for product support, shipping queries etc.
Is the OVS-3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVS-3001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OVS-3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVS-3001 often in real-time on the comparison pages.
What if I can't find stock of OVS-3001?
You can fill out our help required form which you can use to request a quote for OVS-3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.