Status: | Unknown |
---|---|
Series: | SMD Blue LED |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 30mA |
Forward Voltage | 3.2V |
Wavelength Typ | 465nm |
Luminous Intensity | 100mcd |
Viewing Angle | 130° |
Lens Shape | Rectangular |
Product Range | SMD Blue LED |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 0.8mm x 1mm |
Dominant Wavelength | 465nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 0603 |
LED Type | Standard |
Luminous Intensity Min | 51.6mcd |
Luminous Intensity Typ | 100mcd |
Material | InGaN / Sapphire |
No. of Pins | 2Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +80°C |
Voltage Vf Typ | 3.2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Blue |
---|---|
LED Mounting | SMD |
Bulb Size | 0.8mm x 1mm |
Forward Current If | 30mA |
Forward Voltage | 3.2V |
Wavelength Typ | 465nm |
Luminous Intensity | 100mcd |
Viewing Angle | 130° |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Led, Blue, 0.8Mm X 1Mm, 100Mcd, 465Nm | Newark Electronics |
LED, 0603, BLUE, 100MCD, 465NM | element14 |
Where can I find additional details, specifications and documents for a OVS-0603?
Additional datasheets, footprints and schematics for OVS-0603 are listed on our Part Details page. You can also find images and similar parts to OVS-0603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVS-0603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVS-0603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVS-0603 fall under?
The OVS-0603 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OVS-0603 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVS-0603 you can contact the distributor directly for product support, shipping queries etc.
Is the OVS-0603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVS-0603 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OVS-0603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVS-0603 often in real-time on the comparison pages.
What if I can't find stock of OVS-0603?
You can fill out our help required form which you can use to request a quote for OVS-0603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.