Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 30mA |
Forward Voltage | 2.1V |
Wavelength Typ | 589nm |
Luminous Intensity | 10cd |
Viewing Angle | 15° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Dominant Wavelength | 589nm |
Forward Current @ Test | 20mA |
Forward Current If Max | 30mA |
Forward Voltage @ Test | 2.1V |
Forward Voltage VF Max | 2.5V |
LED / Lamp Size | 5mm / T-1 3/4 |
Luminous Intensity @ Test | 10cd |
Luminous Intensity Min | 4200mcd |
Luminous Intensity Typ | 10000mcd |
Material | A1GalnP/Si |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Power @ Test | 0W |
Voltage Vf Typ | 2.1V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 30mA |
Forward Voltage | 2.1V |
Wavelength Typ | 589nm |
Luminous Intensity | 10cd |
Viewing Angle | 15° |
RoHS Compliant | Yes |
Led, Yellow, T-1 3/4 (5Mm), 10Cd, 589Nm | Newark Electronics |
LED 5MM MEGA BRIGHT YELLOW | element14 |
LED 5MM MEGA BRIGHT YELLOW | Farnell |
Where can I find additional details, specifications and documents for a OVL-5526?
Additional datasheets, footprints and schematics for OVL-5526 are listed on our Part Details page. You can also find images and similar parts to OVL-5526 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVL-5526 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVL-5526 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVL-5526 fall under?
The OVL-5526 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OVL-5526 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVL-5526 you can contact the distributor directly for product support, shipping queries etc.
Is the OVL-5526 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVL-5526 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OVL-5526.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVL-5526 often in real-time on the comparison pages.
What if I can't find stock of OVL-5526?
You can fill out our help required form which you can use to request a quote for OVL-5526 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.