Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 30mA |
Forward Voltage | 3.2V |
Wavelength Typ | 465nm |
Luminous Intensity | 4.3cd |
Viewing Angle | 15° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Dominant Wavelength | 465nm |
Forward Current @ Test | 20mA |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 5mm / T-1 3/4 |
Luminous Intensity Min | 1950mcd |
Luminous Intensity Typ | 4300mcd |
Material | InGaN / Sapphire |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Voltage Vf Typ | 3.2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Blue |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 30mA |
Forward Voltage | 3.2V |
Wavelength Typ | 465nm |
Luminous Intensity | 4.3cd |
Viewing Angle | 15° |
RoHS Compliant | Yes |
LED, 5MM, BLUE, 4.3CD, 465NM | element14 |
Led, Blue, T-1 3/4 (5Mm), 4.3Cd, 465Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a OVL-5523?
Additional datasheets, footprints and schematics for OVL-5523 are listed on our Part Details page. You can also find images and similar parts to OVL-5523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVL-5523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVL-5523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVL-5523 fall under?
The OVL-5523 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OVL-5523 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVL-5523 you can contact the distributor directly for product support, shipping queries etc.
Is the OVL-5523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVL-5523 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OVL-5523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVL-5523 often in real-time on the comparison pages.
What if I can't find stock of OVL-5523?
You can fill out our help required form which you can use to request a quote for OVL-5523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.