Status: | Unknown |
---|---|
Series: | OVL-33 Series |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 30mA |
Forward Voltage | 3.2V |
Luminous Intensity | 8cd |
Viewing Angle | 30° |
Lens Shape | Dome |
Product Range | OVL-33 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current @ Test | 20mA |
Forward Current If Max | 30mA |
Forward Voltage @ Test | 3.2V |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 3mm / T-1 |
Luminous Intensity @ Test | 8cd |
Luminous Intensity Min | 2750mcd |
Luminous Intensity Typ | 8000mcd |
Material | InGaN / Sapphire |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Power @ Test | 0.1W |
Voltage Vf Typ | 3.2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 30mA |
Forward Voltage | 3.2V |
Luminous Intensity | 8cd |
Viewing Angle | 30° |
Lens Shape | Dome |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
LED,3MM, BRIGHT WHITE, 8CD | element14 |
Led, White, 8Cd | Newark Electronics |
Where can I find additional details, specifications and documents for a OVL-3321?
Additional datasheets, footprints and schematics for OVL-3321 are listed on our Part Details page. You can also find images and similar parts to OVL-3321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVL-3321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVL-3321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVL-3321 fall under?
The OVL-3321 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OVL-3321 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVL-3321 you can contact the distributor directly for product support, shipping queries etc.
Is the OVL-3321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVL-3321 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OVL-3321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVL-3321 often in real-time on the comparison pages.
What if I can't find stock of OVL-3321?
You can fill out our help required form which you can use to request a quote for OVL-3321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.