Status: | Unknown |
---|---|
Series: | OUAZ Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | OUAZ Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Palladium |
Coil Resistance | 700ohm |
Approval Bodies | CSA UL |
Coil Current | 17mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 1A |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 120V |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
Current Rating | 1A |
DC Coil Power | 200mW |
Dielectric Strength VDC | 500VAC |
External Depth | 10.4mm |
External Height | 11.2mm |
External Length / Height | 11.2mm |
External Width | 15.4mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Mechanical Life | 10 000 000 Operations |
No. of Mechanical Operations | 10000000 |
Nom Operating Power | 200mW |
Operating Temperature Max | 75°C |
Operating Temperature Min | -30°C |
Operating Time | 10ms |
OUAZ 1A SPDT signal relay, 12Vdc | RS |
OUAZ 1A SPDT signal relay, 12Vdc, OUAZ-SH-112L,900 | TE Connectivity OUAZ-SH-112L | RS Americas |
Where can I find additional details, specifications and documents for a OUAZ-SH-112L?
Additional datasheets, footprints and schematics for OUAZ-SH-112L are listed on our Part Details page. You can also find images and similar parts to OUAZ-SH-112L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OUAZ-SH-112L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OUAZ-SH-112L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OUAZ-SH-112L fall under?
The OUAZ-SH-112L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to OUAZ-SH-112L when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OUAZ-SH-112L you can contact the distributor directly for product support, shipping queries etc.
Is the OUAZ-SH-112L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OUAZ-SH-112L have stock available?
Authorised distributors including RS and RS Americas have stock available or on a lead time for OUAZ-SH-112L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OUAZ-SH-112L often in real-time on the comparison pages.
What if I can't find stock of OUAZ-SH-112L?
You can fill out our help required form which you can use to request a quote for OUAZ-SH-112L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.