Status: | Unknown |
---|---|
Series: | OSWB Series |
RoHS: | Unknown |
Insulator Colour | Transparent |
---|---|
Product Range | OSWB Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | Polymer |
Terminal, Butt Splice, 22-18Awg, Clear | Newark Electronics |
TERMINAL, BUTT SPLICE, 22-18AWG, CLEAR | element14 |
Where can I find additional details, specifications and documents for a OSWB-16/25?
Additional datasheets, footprints and schematics for OSWB-16/25 are listed on our Part Details page. You can also find images and similar parts to OSWB-16/25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OSWB-16/25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OSWB-16/25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OSWB-16/25 fall under?
The OSWB-16/25 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to OSWB-16/25 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OSWB-16/25 you can contact the distributor directly for product support, shipping queries etc.
Is the OSWB-16/25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OSWB-16/25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OSWB-16/25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OSWB-16/25 often in real-time on the comparison pages.
What if I can't find stock of OSWB-16/25?
You can fill out our help required form which you can use to request a quote for OSWB-16/25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.