Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.73
|
No stock
|
Buy Now |
Product Range | - |
---|---|
LED Colour | Cool White |
Viewing Angle | - |
Luminous Flux @ Test | 147.6lm |
CCT | 9000K |
Forward Current If Max | 700mA |
Forward Voltage @ Test | 4.25V |
Forward Current @ Test | 700mA |
Power Dissipation Pd | 3W |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If | 700mA |
Forward Voltage VF Max | 4.25V |
LED Mounting | Through Hole |
Luminous Flux | 147.6lm |
Luminous Flux @ Max | 147.6lm |
Luminous Flux Max | 147.6lm |
Luminous Flux Min | 67lm |
No. of Pins | 2Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +75°C |
Power @ Test | 3W |
Voltage Vf Min | 2.7V |
Where can I find additional details, specifications and documents for a OSW-4301?
Additional datasheets, footprints and schematics for OSW-4301 are listed on our Part Details page. You can also find images and similar parts to OSW-4301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OSW-4301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OSW-4301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OSW-4301 fall under?
The OSW-4301 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OSW-4301 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OSW-4301 you can contact the distributor directly for product support, shipping queries etc.
Is the OSW-4301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OSW-4301 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OSW-4301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OSW-4301 often in real-time on the comparison pages.
What if I can't find stock of OSW-4301?
You can fill out our help required form which you can use to request a quote for OSW-4301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.