Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Amplifier |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | - |
Application Sub Type | Operational Amplifier |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation of Surface-mount Op-amps Board has Four Separate Ckt Development Areas |
Universal EVM for Single/Dual OpAmps without Shutdown in MSOP/SOIC/SOT-23 Packages | Texas Instruments |
Op Amp Blank Board DevKit OPAMPEVM-SOT23 | RS |
Generic Board, Op Amp, For Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPAMPEVM-SOT23?
Additional datasheets, footprints and schematics for OPAMPEVM-SOT23 are listed on our Part Details page. You can also find images and similar parts to OPAMPEVM-SOT23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPAMPEVM-SOT23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPAMPEVM-SOT23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPAMPEVM-SOT23 fall under?
The OPAMPEVM-SOT23 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to OPAMPEVM-SOT23 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPAMPEVM-SOT23 you can contact the distributor directly for product support, shipping queries etc.
Is the OPAMPEVM-SOT23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPAMPEVM-SOT23 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPAMPEVM-SOT23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPAMPEVM-SOT23 often in real-time on the comparison pages.
What if I can't find stock of OPAMPEVM-SOT23?
You can fill out our help required form which you can use to request a quote for OPAMPEVM-SOT23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.