Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 130MHz |
Slew Rate | 500V/µs |
Supply Voltage Range | ± 1.5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 6V |
Amplifier Type | Voltage Feedback |
Base Number | 890 |
Current Iqc Max | 1.2mA |
Gain Bandwidth | 260MHz |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 16ns |
Supply Current Max | 40mA |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 3V |
Op Amp, V Feedback, Single, 8Soic | Newark Electronics |
OP AMP, V FEEDBACK, SINGLE, 8SOIC | element14 |
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA890ID?
Additional datasheets, footprints and schematics for OPA890ID are listed on our Part Details page. You can also find images and similar parts to OPA890ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA890ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA890ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA890ID fall under?
The OPA890ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA890ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA890ID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA890ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA890ID have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for OPA890ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA890ID often in real-time on the comparison pages.
What if I can't find stock of OPA890ID?
You can fill out our help required form which you can use to request a quote for OPA890ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.