OPA846IDBVT Amplifiers & Comparators by Texas Instruments

OP AMP 1.75GHZ 625V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.21

Distributor Stock
Logo for Farnell
Farnell
from US$2.95
137
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.39
157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.99
137
in stock
Buy Now
Logo for element14
element14
from US$6.86
137
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.21
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.75GHz
Slew Rate 625V/µs
Supply Voltage Range 10V to 12V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 10V to 12V
Op Amp Type Wideband

Alternative Descriptions

Op Amp, 1.75Ghz, 625V/Us, Sot-23-5 | Newark Electronics
OP AMP, 1.75GHZ, 625V/US, SOT-23-5 | element14
Wideband low-noise voltage-feedback operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA846IDBVT?

Additional datasheets, footprints and schematics for OPA846IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA846IDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA846IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA846IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA846IDBVT fall under?

The OPA846IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA846IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA846IDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA846IDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA846IDBVT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for OPA846IDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA846IDBVT often in real-time on the comparison pages.

What if I can't find stock of OPA846IDBVT?

You can fill out our help required form which you can use to request a quote for OPA846IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay