Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 800MHz |
Slew Rate | 240V/µs |
Supply Voltage Range | 5V to 12V ± 2.5V to ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Voltage Feedback |
OPA820I Lo-noise Voltage Feedback Op Amp | RS |
Ic, Op-Amp, 280Mhz, 240V/ Us, Sot-23-5 | Newark Electronics |
IC, OP-AMP, 280MHZ, 240V/ US, SOT-23-5 | element14 |
Unity gain stable, low-noise, voltage feedback operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA820IDBVT?
Additional datasheets, footprints and schematics for OPA820IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA820IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA820IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA820IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA820IDBVT fall under?
The OPA820IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA820IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA820IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA820IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA820IDBVT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA820IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA820IDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA820IDBVT?
You can fill out our help required form which you can use to request a quote for OPA820IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.