Options for Price Comparison
Distributor Statistics for OPA820ID
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for OPA820ID
Details for OPA820ID by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OPA820ID
Buy Directly from Texas Instruments (4546 in stock) $1.0350
IC OP AMP SINGL UNITY GAIN STABLE
OPA820ID image

OPA820ID by Texas Instruments

IC OP AMP SINGL UNITY GAIN STABLE

Features
Excellent DC Accuracy:
Flexible Supply Voltage: u2013 Dual u00b12.5 V to u00b16 V u2013 Single 5 V to 12 V
High Bandwidth (240 MHz, G = 2)
High-Output Current (u00b1110 mA)
Low-Input Noise (2.5 nV/u221aHz)
Low-Supply Current (5.6 mA)

Part Information

OPA820ID image
RoHS Compliant

Description

The OPA820 device provides a wideband, unity-gain stable, voltage-feedback amplifier with a very-low input-noise voltage and high-output current using a low 5.6-mA supply current. At unity-gain, the OPA820 device gives more than 800-MHz bandwidth with less than 1-dB peaking. The OPA820 device complements this high-speed operation with excellent DC precision in a low-power device. A worst-case input-offset voltage of ±750 µV and an offset current of ±400 nA provide excellent absolute DC precision for pulse amplifier applications. Minimal input and output voltage-swing headroom allow the OPA820 device to operate on a single 5-V supply with more than 2-VPP output swing. While not a rail-to-rail (RR) output, this swing supports most emerging analog-to-digital converter (ADC) input ranges with lower power and noise than typical RR output op amps. Exceptionally low dG/dP (0.01% or 0.03°) supports low-cost composite-video line-driver applications. Existing designs can use the industry-standard pinout, 8-pin SOIC package while emerging highdensity portable applications can use the 5-pin SOT23. Offering the lowest thermal impedance of the industry in a SOT package, along with full specification over both the commercial and industrial temperature ranges, provides solid performance over a wide temperature range.

Technical Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
280MHz
Slew Rate:
240V/µs
Supply Voltage Range:
± 2.5V to ± 6V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-45°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 2.5V to ± 6V
Base Number:
820
Current Iqc Max:
6.4mA
Gain Bandwidth:
800MHz
Op Amp Type:
Low Noise
Operating Temperature Range:
-45°C to +85°C
Settling Time:
26ns
Supply Voltage + Nom:
7V
Supply Voltage Max:
12V
Supply Voltage Min:
5V

Alternate Descriptions

OP Amp Single Volt Fdbk 6V/12V 8-Pin RS Components
IC OP AMP, SINGL, UNITY GAIN STABLE; No. of Amplifiers:1 Amplifier; Bandwidth:280MHz; Slew Rate:240V/µs; Supply Voltage Range:± 2.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-45°C; Operating RoHS Compliant: Yes Newark Electronics
OP Amp Single Volt Fdbk ±6V/12V 8-Pin SOIC Tube Avnet America
Operational amplifier; 200MHz; Channels:1; SO8; 5÷12/±2.5÷6VDC Transfer Multisort Elektronik
Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier Texas Instruments
OP Amp Single Volt Fdbk 6V/12V 8-Pin RS Components IT