OPA743UA Amplifiers & Comparators by Texas Instruments

IC OP AMP SINGLE SMD SOIC8 743

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.86
1
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.03
11,182
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.79
1
in stock
Buy Now
Logo for element14
element14
from US$2.70
1
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 7MHz
Slew Rate 10V/µs
Supply Voltage Range ± 1.75V to ± 6V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.75V to ± 6V
Base Number 743
Gain Bandwidth 7MHz
I/O Type Rail-Rail I/O
Input Offset Voltage Max 7mV
Op Amp Type High Speed
Operating Temperature Range -55°C to +125°C
Supply Voltage + Nom 12V
Supply Voltage Max 12V
Supply Voltage Min 3.5V

Alternative Descriptions

Single, 12-V, 7-MHz operational amplifier | Texas Instruments
Ic, Op Amp, Single, Smd, Soic8, 743 | Newark Electronics
IC, OP AMP, SINGLE, SMD, SOIC8, 743 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA743UA?

Additional datasheets, footprints and schematics for OPA743UA are listed on our Part Details page. You can also find images and similar parts to OPA743UA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA743UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA743UA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA743UA fall under?

The OPA743UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA743UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA743UA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA743UA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA743UA have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA743UA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA743UA often in real-time on the comparison pages.

What if I can't find stock of OPA743UA?

You can fill out our help required form which you can use to request a quote for OPA743UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay