OPA695IDBVT Amplifiers & Comparators by Texas Instruments

OP-AMP 1.7GHZ 4.3KV/US SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA695 is a high bandwidth, current-feedback operational amplifier that combines an exceptional 4300-V/μs slew rate and a low input voltage noise to deliver a precision, low-cost, high dynamic range intermediate frequency (IF) amplifier. Optimized for high gain operation, the OPA695 is ideally suited to buffering surface acoustic wave (SAW) filters in an IF strip, or delivering high output power at low distortion for cable-modem upstream line drivers. At lower gains, a higher bandwidth of 1400 MHz is achievable, making the OPA695 an excellent video line driver for supporting high-resolution RGB applications. The OPA695 low 12.9-mA supply current is precisely trimmed at +25°C. This trim, along with a low temperature drift, gives low system power over temperature. System power may be further reduced using the optional disable control pin. Leaving this pin open, or holding it HIGH, gives normal operation. If pulled LOW, the OPA695 supply current drops to less than 170 μA. This power-saving feature, along with exceptional single +5-V operation and ultra-small SOT23-6 packaging, make the OPA695 ideal for portable applications.

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for RS
RS
from US$4.07
134
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.50
-
Buy Now
Logo for element14
element14
from US$5.39
-
Buy Now
Logo for Farnell
Farnell
from US$4.47
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.7GHz
Slew Rate 4.3kV/µs
Supply Voltage Range 5V to 12V
Amplifier Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Op Amp Type Current Feedback

Alternative Descriptions

OP Amp Single Current Fdbk 6V/12V 6-Pin | RS
Op Amp, Wideband Cfb, Sot-23-6, 695 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA695IDBVT?

Additional datasheets, footprints and schematics for OPA695IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA695IDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA695IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA695IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA695IDBVT fall under?

The OPA695IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA695IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA695IDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA695IDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA695IDBVT have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA695IDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA695IDBVT often in real-time on the comparison pages.

What if I can't find stock of OPA695IDBVT?

You can fill out our help required form which you can use to request a quote for OPA695IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay