Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.5GHz |
Slew Rate | 1.7kV/µs |
Supply Voltage Range | 7V to 12.6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Wideband |
Op Amp, 1.5Ghz, 1.7Kv/Us, Sot-23-5 | Newark Electronics |
OP AMP, 1.5GHZ, 1.7KV/US, SOT-23-5 | element14 |
WideBand, Low-Power, Current Feedback Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA694IDBVT?
Additional datasheets, footprints and schematics for OPA694IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA694IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA694IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA694IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA694IDBVT fall under?
The OPA694IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA694IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA694IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA694IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA694IDBVT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for OPA694IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA694IDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA694IDBVT?
You can fill out our help required form which you can use to request a quote for OPA694IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.