Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.5GHz |
Slew Rate | 1700V/µs |
Supply Voltage Range | ± 3.5V to ± 6.3V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 6.3V |
Base Number | 694 |
Gain Bandwidth | 1500MHz |
Input Offset Voltage Max | 0.5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 6.3V |
Supply Voltage Min | 3.5V |
WideBand, Low-Power, Current Feedback Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA694ID?
Additional datasheets, footprints and schematics for OPA694ID are listed on our Part Details page. You can also find images and similar parts to OPA694ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA694ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA694ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA694ID fall under?
The OPA694ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA694ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA694ID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA694ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA694ID have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for OPA694ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA694ID often in real-time on the comparison pages.
What if I can't find stock of OPA694ID?
You can fill out our help required form which you can use to request a quote for OPA694ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.