No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 280MHz |
Slew Rate | 2.1kV/µs |
Supply Voltage Range | 5V to 12V ± 2.5V to ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Current Feedback |
Op Amp Single, OPA691IDBVT | RS |
Wideband Current Feedback Operational Amplifier with Disable | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA691IDBVT?
Additional datasheets, footprints and schematics for OPA691IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA691IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA691IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA691IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA691IDBVT fall under?
The OPA691IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA691IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA691IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA691IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA691IDBVT have stock available?
Authorised distributors including RS, Chip One Stop and Texas Instruments have stock available or on a lead time for OPA691IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA691IDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA691IDBVT?
You can fill out our help required form which you can use to request a quote for OPA691IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.