Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 230MHz |
Slew Rate | 290V/µs |
Supply Voltage Range | ± 5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 6V |
Gain Bandwidth | 500MHz |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
OP Amp Single Volt Fdbk 6V 8-Pin SOIC | RS |
No. Of Amplifiers:1 Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA656UB?
Additional datasheets, footprints and schematics for OPA656UB are listed on our Part Details page. You can also find images and similar parts to OPA656UB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA656UB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA656UB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA656UB fall under?
The OPA656UB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA656UB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA656UB you can contact the distributor directly for product support, shipping queries etc.
Is the OPA656UB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA656UB have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for OPA656UB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA656UB often in real-time on the comparison pages.
What if I can't find stock of OPA656UB?
You can fill out our help required form which you can use to request a quote for OPA656UB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.