Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.00
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 500MHz |
Slew Rate | 290V/µs |
Supply Voltage Range | ± 5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 6V |
Amplifier Type | FET Operational |
Base Number | 656 |
Device Marking | OPA656U |
Gain Bandwidth | 500MHz |
IC Generic Number | 656 |
Input Offset Voltage Max | 2.6mV |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 5V |
IC: operational amplifier | Transfer Multisort Elektronik |
Wideband, op amp, OPA656U | RS |
Ic, Op Amp, Vfb Fet I/P, Soic8, 656 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA656U?
Additional datasheets, footprints and schematics for OPA656U are listed on our Part Details page. You can also find images and similar parts to OPA656U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA656U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA656U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA656U fall under?
The OPA656U is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA656U when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA656U you can contact the distributor directly for product support, shipping queries etc.
Is the OPA656U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA656U have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OPA656U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA656U often in real-time on the comparison pages.
What if I can't find stock of OPA656U?
You can fill out our help required form which you can use to request a quote for OPA656U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.